EN
  • EN
  • DE

UC1843L883B

Part No UC1843L883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Current Mode PWM Controller 20-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 100 %
Fall Time 50 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 100 %
Max Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 1 A
Packaging Rail/Tube
Rise Time 50 ns
RoHS Non-Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Thickness 1.83 mm
Topology Boost, Flyback
Width 8.89 mm
Win Source Part Number 1197745-UC1843L883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1843L883B CAD Model

Description

The UC1843L883B is a high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and versatility in power management applications. This robust component is engineered to cater to a wide range of voltage control and power supply systems, making it an ideal choice for designers looking to enhance the efficiency and durability of their electronic products.

Key Features

  • Precision Voltage Reference: The UC1843L883B boasts a precision voltage reference of 5V±1% which is crucial for stable and consistent power regulation.
  • Adjustable Duty Cycle: It offers an adjustable duty cycle that ranges up to 100%, providing designers with the flexibility to tailor the power delivery according to the specific needs of their application.
  • High Current Totem Pole Output: The high current totem pole output is capable of delivering peak currents, ensuring efficient driving of power MOSFETs or IGBTs.
  • Wide Bandwidth Error Amplifier: The integrated wide bandwidth error amplifier facilitates fast response times and improved overall system performance.
  • Low Startup and Operating Current: With its low startup and operating current, the UC1843L883B ensures minimal power wastage and enhances the energy efficiency of the end application.

Applications

The UC1843L883B is highly versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power factor correction modules
  • LED drivers
  • Battery chargers

Quality and Reliability

Texas Instruments is committed to delivering top-notch quality and reliability. The UC1843L883B is no exception, as it is built to meet stringent industry standards. It operates over a wide temperature range, ensuring performance in even the most demanding conditions. Additionally, the device is packaged in a robust format for easy integration into various circuit designs.

Conclusion

In summary, the UC1843L883B from Texas Instruments is a highly reliable and efficient solution for advanced power management applications. Its precision, flexibility, and low power consumption make it a go-to choice for engineers and designers aiming to optimize their power systems for maximum performance and energy efficiency.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7606 $55.7606
3+ $45.7523 $137.2569
4+ $44.3226 $177.2904
5+ $42.8928 $214.4640
7+ $41.4631 $290.2417
9+ $37.1738 $334.5642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess