EN
  • EN
  • DE

UC1843AL883B

Part No UC1843AL883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 100 %
Fall Time 50 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 100 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 1 kA
Packaging Rail/Tube
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Thickness 1.83 mm
Topology Boost, Flyback
Width 8.89 mm
Win Source Part Number 1008989-UC1843AL883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1843AL883B CAD Model

Description

Texas Instruments UC1843AL883B Product Overview

The UC1843AL883B is a high-performance current mode pulse width modulator controller from Texas Instruments, designed for a wide range of power supply applications. This integrated circuit (IC) is a critical component for designers looking to create efficient and reliable power supplies for various electronic devices.

Key Features

  • High-Frequency Operation: The UC1843AL883B can operate at frequencies up to 500 kHz, making it suitable for applications requiring high switching frequencies, which can result in smaller components and more compact power supply designs.
  • Current Mode Control: This feature provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions. It makes the IC particularly well-suited for applications where fast response to load changes is critical.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for each cycle, leading to stable operation and precise control over the output voltage.
  • Adjustable Dead-Time Control: This function allows the user to set the dead-time between the turn-off of one switch and the turn-on of another, optimizing efficiency and preventing cross-conduction in power stages.

Applications

The UC1843AL883B is versatile and can be used in a variety of applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction modules
  • Motor control circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC1843AL883B is no exception. It is designed to meet the stringent requirements of the military-grade 883B standard, ensuring high reliability and performance even in harsh environments.

Conclusion

In conclusion, the UC1843AL883B from Texas Instruments is a robust, high-frequency PWM controller that offers precise control, efficiency, and versatility for a wide range of power supply applications. Its current mode operation and adjustable features make it an ideal choice for engineers looking to design top-tier power systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess