The UC1526AL from Texas Instruments is a high-performance regulating pulse width modulator (PWM) designed for a wide range of power conversion and control applications. This device integrates all the functions required for the construction of sophisticated switching power supplies, inverters, and motor control systems.
Features and Benefits
- Adjustable Output Control: The UC1526AL comes with an adjustable dead-time control feature, which allows for precise control over the output stages. This is crucial for optimizing efficiency and preventing cross-conduction in power stages.
- Wide Operating Range: This PWM controller operates at a supply voltage range from 8V to 40V, making it suitable for a variety of applications from low-voltage portable equipment to high-voltage industrial systems.
- Dual Source/Sink Output Drivers: The inclusion of dual source/sink output drivers ensures robust drive capability and improved reliability of the connected power stages.
- Under-Voltage Lockout: An under-voltage lockout feature with hysteresis is built-in, ensuring that the device remains off until the supply voltage is stable and sufficient for reliable operation.
- Oscillator Sync Terminal: The UC1526AL offers an oscillator sync terminal, allowing multiple units to be slaved together or to an external clock for phase-locked loop operation.
Applications
The UC1526AL is versatile and can be used in a variety of applications, including:
- Switching Power Supplies
- DC-to-DC Converters
- Motor Control Systems
- Inverters
- Class D Switching Amplifiers
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
8V to 40V |
| Output Current (Iout) |
200mA |
| Operating Temperature |
-55°C to +125°C |
| Package Type |
Through-Hole |
With its robust design and comprehensive features, the UC1526AL is a reliable choice for engineers and designers looking to implement efficient power management solutions in their systems.