EN
  • EN
  • DE

UA9637ACDR

Part No UA9637ACDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Receiver RS-422/RS-423 8-Pin SOIC T/R / IC DUAL DIFF LINE RCVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/2
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035588-UA9637ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UA9637A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin China, Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UA9637ACDR CAD Model

Description

The UA9637ACDR is a robust, high-performance dual differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically crafted to meet the requirements of the standards for TIA/EIA-422-B, TIA/EIA-423-B, RS-485, and RS-232, making it a versatile component for various communication applications.

Key Features

  • Dual Channels: The device features two independent line receivers, each capable of receiving balanced or unbalanced digital data signals.
  • High Speed: With a typical propagation delay time of 10 ns and a 20 ns transition time, the UA9637ACDR is designed for applications requiring high-speed data transmission.
  • Wide Voltage Range: It operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various system requirements.
  • Improved Receiver Sensitivity: The UA9637ACDR has an input sensitivity of ±200 mV over the input voltage range of ±7V, ensuring reliable data reception under less-than-ideal conditions.
  • Common-Mode Input Voltage Range: It can handle common-mode input voltages from -7V to +7V, making it suitable for industrial environments with higher noise levels.
  • Fail-Safe Design: The device guarantees a logic high output when the inputs are open, shorted, or idle, providing additional protection against line faults.

Applications

The UA9637ACDR is an excellent choice for a variety of applications that require reliable data transmission. Common uses include:

  • Telecommunications equipment
  • Professional video cameras and editing equipment
  • Data acquisition systems
  • Industrial control and factory automation
  • Networking equipment such as routers and switches

Package and Quality

The UA9637ACDR comes in an industry-standard SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and is recognized for its reliability and ease of handling in manufacturing processes. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4575 $51.0125
85+ $1.1959 $101.6515
130+ $1.1586 $150.6180
180+ $1.1212 $201.8160
235+ $1.0838 $254.6930
310+ $0.9717 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess