EN
  • EN
  • DE

UA9637AC

Part No UA9637AC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL DIFFERENTIAL LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275558-UA9637AC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian UA9637AC CAD Model

Description

The UA9637AC is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to a class of dual differential line receivers that are engineered to meet the stringent requirements of balanced multipoint data transmission systems.

Key Features

  • Dual Channels: The UA9637AC features two independent line receivers, each capable of receiving balanced or unbalanced digital data signals.
  • High-Speed Operation: This IC is designed for high-speed operation, making it suitable for advanced communication systems that require rapid data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the UA9637AC is optimized for low power consumption, enhancing its suitability for power-sensitive applications.
  • Wide Range of Supply Voltages: The device can operate over a broad range of supply voltages, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Compatibility: The UA9637AC is compatible with industry standards, ensuring easy integration into existing systems without the need for major redesigns.
  • Robust Protection Features: It includes input protection against high static discharge and electrical fast transients, ensuring reliability and longevity in harsh environments.

Applications

The UA9637AC is widely used in telecommunication and networking equipment, including:

  • High-speed modems
  • Data transmission systems
  • Local area networks (LAN)
  • Industrial control systems
  • Instrumentation applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UA9637AC is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. The device is available in a standard 8-pin DIP package or a space-saving 8-pin SOIC package, both of which are designed for easy PCB mounting and excellent thermal performance.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3957 $55.8280
90+ $1.1452 $103.0680
140+ $1.1095 $155.3300
190+ $1.0737 $204.0030
245+ $1.0379 $254.2855
325+ $0.9305 $302.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess