Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Ultrasound Switch IC 8 Channel 36-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name TX810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937938-TX810IRHHR
Ultra Librarian 3D Model Ultra Librarian TX810IRHHR CAD Model

Description

Introducing the Texas Instruments TX810IRHHR

The TX810IRHHR is a cutting-edge integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' extensive portfolio of high-performance chips designed for a wide range of applications, from industrial to consumer electronics.

At the heart of the TX810IRHHR is its ability to handle complex signal processing tasks with remarkable efficiency and speed. This makes it an ideal choice for designers looking to implement advanced features in their products without compromising on power consumption or performance.

Key Features:

  • High Precision: The TX810IRHHR boasts precise signal processing capabilities, ensuring accurate readings and control in applications where precision is paramount.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, making it suitable for battery-operated devices or applications where power availability is limited.
  • Robust Design: Built to withstand challenging environments, the TX810IRHHR is designed to operate reliably in a wide temperature range and under varying electrical conditions.
  • Integration: With its compact form factor, the TX810IRHHR allows for a high level of integration, reducing the need for additional components and saving valuable board space.

Applications:

The versatility of the TX810IRHHR enables it to be used across a diverse array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • High-precision measurement equipment
  • Advanced audio and video processing units
  • Communications infrastructure
  • Medical devices requiring accurate diagnostics

With the TX810IRHHR, Texas Instruments continues its tradition of delivering high-quality, reliable components that drive innovation and performance in electronics. Whether you are developing a sophisticated industrial system or a high-tech consumer gadget, the TX810IRHHR provides the functionality and dependability that engineers and designers have come to expect from Texas Instruments.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team. The TX810IRHHR is available for order through Texas Instruments' distribution network, ensuring easy access to this premium product for your next project.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $124.0602
ECAD model for PEX8716-CA80BC G
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
ECAD model for MAX4888AETI+T
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,112
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention