EN
  • EN
  • DE

TVP5147PFPR

Part No TVP5147PFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications LCD TV/Monitor
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 213590-TVP5147PFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5147PFPR CAD Model

Description

The TVP5147PFPR is a high-quality video decoder from Texas Instruments that is designed to convert analog video signals into digital form, enabling them to be processed by digital display systems, video processors, or digital recording devices. This versatile decoder supports a wide range of video formats, including NTSC, PAL, and SECAM, making it suitable for use in a global market.

Equipped with robust features, the TVP5147PFPR offers excellent video decoding capabilities. It incorporates a 10-bit analog-to-digital converter (ADC) that ensures high-fidelity video reproduction, capturing the nuances of the original analog signal with great precision. The device also features 2D comb filtering, which reduces cross-luminance and cross-chrominance artifacts, resulting in cleaner and crisper images.

One of the key advantages of the TVP5147PFPR is its flexibility. It provides support for various input formats, including composite video, S-Video, and component video, allowing it to interface with a multitude of video sources. Additionally, the decoder supports Macrovision copy protection detection, which is essential for compliance with content protection standards in consumer electronics.

The TVP5147PFPR is designed with the end-user in mind, offering features such as auto-detection of video standard, which simplifies the design of user-friendly systems by eliminating the need for manual video format selection. The device's programmable video output formats enable seamless integration with a variety of digital video processors and display controllers.

For engineers and system designers, Texas Instruments provides comprehensive support for the TVP5147PFPR, including detailed datasheets, application notes, and reference designs. This support helps to reduce development time and ensures a smooth integration process into various applications such as digital video recorders, security systems, video conferencing equipment, and television sets.

In summary, the TVP5147PFPR from Texas Instruments is a highly capable and adaptable video decoder that offers excellent video quality, compatibility with multiple video standards, and ease of use for both designers and end-users.

You May Also Be Interested in

NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941
Asahi Kasei Microsystems
Need more? Email Us
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess