EN
  • EN
  • DE

TVP3030-220PPA

Part No TVP3030-220PPA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Video Interface Palette
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275024-TVP3030-220PPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP3030-220PPA CAD Model

Description

Product Overview: TVP3030-220PPA

The TVP3030-220PPA is a high-performance video interface palette DAC (Digital-to-Analog Converter) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced product is engineered to meet the rigorous demands of high-resolution video display systems, making it an ideal solution for a wide range of applications, including computer graphics, professional video editing, and broadcast monitors.

Key Features

  • High-Quality Video Output: The TVP3030-220PPA delivers superior video quality with a 220 MHz pixel rate, ensuring sharp and clear images for the most demanding video applications.
  • Advanced Color Control: With a true-color palette DAC, it provides accurate color representation and smooth gradients, enabling vibrant and lifelike images.
  • Flexible Interface: It supports a variety of video interfaces, including analog RGB and YPbPr, providing compatibility with a range of video sources and display devices.
  • Integrated Triple DACs: The device features three 8-bit DACs for red, green, and blue color channels, offering precise control over the color output for high-quality video rendering.
  • Programmable Pixel Rates: Users can program the pixel rate to match specific video modes, enhancing compatibility and flexibility for different display requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP3030-220PPA minimizes energy usage, making it suitable for energy-conscious applications.

Applications

The TVP3030-220PPA is versatile and can be used in various high-resolution video systems. Its robust design and high-quality output make it particularly well-suited for:

  • High-end computer graphics cards
  • Video editing and production equipment
  • Professional broadcast video monitors
  • Advanced digital signage solutions
  • Medical imaging displays

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TVP3030-220PPA is built to the highest standards, ensuring long-term performance and stability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and developers.

In summary, the TVP3030-220PPA from Texas Instruments is a premium choice for developers looking to incorporate high-quality video DAC capabilities into their systems. Its performance, flexibility, and support make it a top contender in the field of video interface technology.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess