Overview of TUSB8041RGCR by Texas Instruments
The TUSB8041RGCR is a high-performance, feature-rich USB 3.0 hub controller produced by Texas Instruments (TI). This integrated circuit is designed to extend a single USB 3.0 input to four downstream ports, enabling multiple devices to connect to a host system. It is an ideal solution for various applications, including desktop and laptop computers, docking stations, monitors, and many other peripherals that require USB connectivity.
Key Features
- USB 3.0 Compliance: The TUSB8041RGCR complies with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
- Multiple Downstream Ports: With four downstream ports, it allows for simultaneous operation of multiple devices, providing greater connectivity options.
- Backward Compatibility: The device supports backward compatibility with USB 2.0 and 1.1 devices, ensuring a broad range of devices can be connected.
- Efficient Power Management: It includes advanced power management features such as link power management, which helps reduce power consumption when USB devices are in idle states.
- Integrated Charging: The hub supports battery charging specifications, making it capable of faster charging for connected devices.
Technical Specifications
- Part Number: TUSB8041RGCR
- Package: 64-VQFN (RGC)
- Operating Temperature Range: -40°C to 85°C
- Power Supply: Supports 3.3V operation with 5V tolerance.
- Integrated Oscillator: Reduces the need for external components.
Applications
The TUSB8041RGCR is versatile and can be used in a variety of applications that require USB 3.0 connectivity. It is particularly useful in environments where multiple USB devices need to be connected and managed efficiently. Its high-speed data transfer capabilities make it an excellent choice for data-intensive applications such as video and audio editing, high-performance computing, and gaming setups.
With its robust design and advanced features, the TUSB8041RGCR from Texas Instruments stands out as a reliable and efficient solution for expanding USB 3.0 connectivity in any system.