Product Overview: TUSB8041IRGCT
The TUSB8041IRGCT is a high-performance, 4-port SuperSpeed USB 3.0 hub provided by Texas Instruments (TI), a leader in semiconductor solutions. This device is designed to extend the capabilities of single USB 3.0 ports into multiple ports, allowing for additional USB devices to be connected to a system. The TUSB8041IRGCT is an ideal solution for applications that require more USB ports than the host system provides, such as desktop and laptop computers, docking stations, monitors with USB hubs, and other USB-enabled peripherals.
Key Features
- SuperSpeed USB 3.0 Interface: Supports data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0, ensuring quick and efficient data transfers.
- Four Downstream Ports: Expands a single USB 3.0 port to four downstream ports, allowing multiple devices to be connected simultaneously.
- Backward Compatibility: Fully compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device connectivity options.
- Battery Charging Specification 1.2: Offers enhanced charging capabilities for battery-powered devices, providing faster charging times.
- Configurable Port Power: Each downstream port supports independent port power switching, allowing for better power management and conservation.
- Overcurrent Protection: Integrated overcurrent protection safeguards the hub and connected devices from potential power surges or short circuits.
Technical Specifications
- Package: 64-VQFN (RGC)
- Operating Temperature Range: -40°C to 85°C, suitable for a wide range of environments and applications.
- Power Supply: Supports both self-powered and bus-powered modes, offering flexibility in different usage scenarios.
Applications
The TUSB8041IRGCT is versatile and can be used in a variety of applications, including but not limited to:
- Desktop and Laptop Computers
- Docking Stations
- Monitors with Integrated USB Hubs
- Consumer Electronics
- Industrial Control Systems
With its robust design and high-speed capabilities, the TUSB8041IRGCT by Texas Instruments is a reliable choice for expanding USB connectivity in both consumer and industrial applications.