Product Overview: TUSB564IRNQR by Texas Instruments
The TUSB564IRNQR is a state-of-the-art USB Type-C Alt Mode redriving switch from Texas Instruments, designed to enhance signal quality by reducing signal degradation in USB systems. This advanced integrated circuit (IC) is engineered to operate with USB 3.1 Gen 1 and Gen 2 data rates, making it an ideal solution for applications that require high-speed data transfer and video transmission.
The device supports the VESA DisplayPort Alternate Mode on USB Type-C Standard, allowing it to deliver high-definition video and audio through a single USB Type-C connector. The TUSB564IRNQR's redriver technology is capable of equalizing up to 16dB of channel loss, significantly improving signal integrity over long PCB traces and cables.
Key Features:
- High-Speed Performance: Compliant with USB 3.1 Gen 1 (5 Gbps) and Gen 2 (10 Gbps) specifications, ensuring fast and reliable data transfer.
- Alternate Mode Support: Compatible with the VESA DisplayPort Alt Mode, enabling transport of video and audio signals.
- Signal Enhancement: Features redriver technology to compensate for signal loss and extend signal reach.
- Adaptive Equalization: Provides programmable equalization to optimize performance across different channel conditions.
- Small Footprint: Comes in a compact QFN package, suitable for space-constrained applications.
Applications:
The versatility of the TUSB564IRNQR makes it a perfect fit for a wide range of applications that require high-speed data and video transmission. It is commonly used in laptops, desktops, docking stations, monitors, and many other USB Type-C enabled devices.
Reliability and Quality:
Texas Instruments is known for its commitment to quality and reliability. The TUSB564IRNQR is built to meet the high standards set by Texas Instruments, ensuring a robust and dependable performance in various environments.
With its advanced features and reliable performance, the TUSB564IRNQR from Texas Instruments is an excellent choice for enhancing the capabilities of USB Type-C interfaces in modern electronic devices.