EN
  • EN
  • DE

TUSB544RNQT

Part No TUSB544RNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 5BPS MULTI-PROT LINEAR RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49112-6, 296-49112-1, TUSB544RNQT-ND, 296-49112-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937890-TUSB544RNQT
Ultra Librarian 3D Model Ultra Librarian TUSB544RNQT CAD Model

Description

TUSB544RNQT USB Type-C Alt Mode Redriver

The TUSB544RNQT from Texas Instruments is a high-performance, adaptive USB Type-C Alternate Mode redriver and signal conditioner designed to enhance the signal quality of USB data and video streams. This advanced component is a crucial solution for ensuring signal integrity in various applications, such as laptops, desktops, docking stations, and monitors that support USB Type-C interfaces with alternate modes.

Key Features:

  • USB Type-C and USB Power Delivery (PD) Support: The TUSB544RNQT is fully compliant with USB Type-C and USB PD standards, allowing for seamless integration with the latest devices and accessories.
  • High-Speed Data Rates: Capable of supporting data rates up to 10 Gbps for USB 3.2 Gen 2, ensuring fast and efficient data transfer.
  • Alternate Mode Functionality: It supports multiple alternate modes such as DisplayPort and Thunderbolt 3, providing the flexibility to handle various types of data and video signals.
  • Signal Conditioning: Integrated advanced signal conditioning features such as equalization, gain, and de-emphasis, which can be programmed to optimize performance over various physical media.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB544RNQT features low active and standby power consumption, contributing to the overall energy efficiency of the end application.

Applications:

The TUSB544RNQT is well-suited for a wide range of applications that require high-speed data and video transfer capabilities. These include:

  • USB Type-C enabled laptops and desktops
  • Docking stations
  • Monitors and displays with USB Type-C interfaces
  • USB Type-C hubs and accessories

Technical Specifications:

  • Package: 42-Pin QFN
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V

With its robust feature set, the TUSB544RNQT is an essential component for manufacturers and designers looking to enhance the performance and reliability of their USB Type-C products. Texas Instruments' commitment to quality ensures that this redriver will meet the rigorous demands of high-speed data and video applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5470 $50.9400
48+ $2.0898 $100.3104
75+ $2.0245 $151.8375
103+ $1.9592 $201.7976
133+ $1.8939 $251.8887
177+ $1.6980 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess