EN
  • EN
  • DE

TUSB422IYFPT

Part No TUSB422IYFPT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC CTRLR USB TYPE-C 9DSBGA / Port Control With Power Delivery USB 2.0/USB 3.1 3.7V T/R 9-Pin DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB
Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 9-XFBGA, DSBGA
Manufacturer Package 9-DSBGA
Mounting SMD
Win Source Part Number 798529-TUSB422IYFPT
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB422IYFPT
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB422IYFPT CAD Model

Description

Product Overview: TUSB422IYFPT

The TUSB422IYFPT is a highly integrated USB Type-C™ controller from Texas Instruments, designed to manage USB Type-C ports with the USB Power Delivery (PD) protocol. This versatile device is tailored for applications that require efficient power delivery and data transfer, including laptops, smartphones, docking stations, and monitors.

Key Features

  • USB Type-C and Power Delivery: The TUSB422IYFPT supports the USB Type-C specification and is compatible with the USB Power Delivery 2.0 standard, allowing for higher power capabilities and flexible power management across connected devices.
  • High-Speed Data Transfer: This controller facilitates high-speed data transfer rates, making it suitable for applications that demand quick data synchronization and file transfers.
  • Alternate Mode Support: It also supports multiple alternate modes, enabling the delivery of different types of data (such as video) over the USB Type-C connection.
  • Integrated VCONN Power Switch: The device includes an integrated VCONN power switch, providing power to the electronically marked cable's active components, which is essential for cable orientation detection and configuration channel (CC) communication.
  • Enhanced ESD Protection: The TUSB422IYFPT comes with built-in electrostatic discharge (ESD) protection features that safeguard the device against common static electricity damage.
  • Compact Form Factor: Available in a small footprint, the device saves board space and is ideal for portable and space-constrained applications.

Applications

The TUSB422IYFPT is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Desktops and Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB422IYFPT is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

With its robust feature set and Texas Instruments' reputation for quality, the TUSB422IYFPT is an excellent choice for designers looking to implement USB Type-C interfaces with USB PD functionality in their products.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3223 $51.5680
335+ $0.3020 $101.1700
515+ $0.2918 $150.2770
740+ $0.2714 $200.8360
960+ $0.2612 $250.7520
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,220 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess