EN
  • EN
  • DE

TUSB217ARWBRQ1

Part No TUSB217ARWBRQ1
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB 2.0 HIGH-SPEED SIGNAL CONDIT / ReDriver 1 Channel 480Mbps 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Redriver
Applications USB
Data Rate (Max) 480Mbps
Number of Channels 1
Signal Conditioning Input Equalization
Capacitance - Input 150 pF
Voltage - Supply 2.3V ~ 6.5V
Current - Supply 36mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB217ARWBRQ1TR,296-TUSB217ARWBRQ1CT,296-TUSB217ARWBRQ1DKR
Standard Package 3,000
Win Source Part Number 991087-TUSB217ARWBRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB217ARWBRQ1 CAD Model

Description

The TUSB217ARWBRQ1 from Texas Instruments is a specialized integrated circuit designed to enhance USB 2.0 signal quality by implementing advanced signal conditioning techniques. This high-speed USB 2.0 signal conditioner is particularly suited for automotive applications, where reliability and performance under harsh conditions are paramount.

Key Features

  • Signal Conditioning: The device offers adaptive equalization and de-emphasis, optimizing signal integrity for various cable lengths, thereby extending the reach of USB 2.0 signals.
  • Compliance: It is compliant with the USB 2.0 specification and supports High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates.
  • Automotive Grade: As part of TI's "Q1" series, the TUSB217ARWBRQ1 is designed for automotive applications and meets the rigorous AEC-Q100 Grade 2 standard, ensuring operation over a temperature range of -40°C to +105°C.
  • Flexible Power Supply: The device can operate with a 3.3V supply voltage, catering to common automotive power systems.
  • ESD Protection: Built-in IEC 61000-4-2 ESD protection safeguards the USB data lines, which is critical in the automotive environment.
  • Small Package: The TUSB217ARWBRQ1 comes in a compact 12-pin WQFN package, minimizing board space and facilitating design integration.

Applications

The device is ideal for a range of automotive applications where USB connectivity is required, including infotainment systems, navigation units, and rear-seat entertainment modules. It ensures robust data communication in vehicles by mitigating the effects of long cable runs and electromagnetic interference (EMI) commonly found in automotive environments.

Design Support

Texas Instruments provides extensive design support for the TUSB217ARWBRQ1, including technical documentation, reference designs, and simulation tools to assist engineers in integrating the device into their projects efficiently and effectively. This support helps to reduce development time and ensures a smooth implementation process for automotive USB systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5315 $62.1260
8+ $12.7438 $101.9504
13+ $12.3456 $160.4928
17+ $11.9473 $203.1041
22+ $11.5491 $254.0802
29+ $10.3543 $300.2747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess