EN
  • EN
  • DE

TUSB1044RNQR

Part No TUSB1044RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 10Gbps
Number of Channels 4
Delay Time 160ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1044
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 978741-TUSB1044RNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1044RNQR CAD Model

Description

Overview of Texas Instruments TUSB1044RNQR

The TUSB1044RNQR is a high-performance, adaptive USB Type-C™ multi-protocol redriver designed by Texas Instruments to enhance signal quality in a variety of applications. This versatile device supports USB 3.2 Gen 1 (5 Gbps) and DisplayPort 1.4 (HBR3) signals, making it an ideal solution for improving the integrity and reach of high-speed data and video connections.

Key Features

  • USB 3.2 Gen 1 Support: The TUSB1044RNQR is capable of redriving signals at speeds up to 5 Gbps, ensuring compatibility with the latest USB standards for fast data transfer.
  • DisplayPort 1.4 Support: With support for DisplayPort HBR3, this device can handle bandwidth-intensive video signals, providing a clear and stable connection for high-resolution displays.
  • Adaptive Equalization: The redriver includes adaptive equalization technology, which automatically adjusts to optimize signal quality over various cable lengths and types.
  • Integrated De-Emphasis: By incorporating de-emphasis functionality, the TUSB1044RNQR can compensate for signal loss and reduce bit error rates, enhancing overall performance.
  • Small Form Factor: Housed in a compact QFN package, this redriver can fit into space-constrained designs, making it suitable for portable and embedded systems.

Applications

The versatility of the TUSB1044RNQR makes it suitable for a variety of high-speed signal applications, including:

  • Docking stations
  • USB Type-C hubs and monitors
  • Virtual reality headsets
  • Professional video equipment
  • Portable computing devices

Summary

Whether it's for personal computing, professional AV setups, or cutting-edge VR technology, the Texas Instruments TUSB1044RNQR provides a reliable solution for enhancing USB and DisplayPort signal integrity. Its advanced features ensure that it can meet the demands of the latest high-speed interfaces, making it a crucial component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
Lowest to $23.9243
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3428 $56.0568
14+ $7.6659 $107.3226
21+ $7.4263 $155.9523
28+ $7.1868 $201.2304
36+ $6.9472 $250.0992
49+ $6.2285 $305.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,809 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess