EN
  • EN
  • DE

TMDSPDK6727

Part No TMDSPDK6727
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE PRO AUDIO / TMS320C6727 Audio Processing Audio Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Audio
Function Audio Processing
Utilized IC / Part TMS320C6727
Supplied Contents Board(s)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341753-TMDSPDK6727
Ultra Librarian 3D Model Ultra Librarian TMDSPDK6727 CAD Model

Description

The Texas Instruments TMDSPDK6727 is a comprehensive development platform designed for innovators and developers looking to harness the power of the C67x DSP generation. The kit is specifically tailored for the TMS320C6727, a floating-point digital signal processor that excels in high-precision and high-performance computing applications.

Key Features

  • High-Performance DSP: The heart of the kit, the TMS320C6727, operates at a speed of up to 350 MHz, delivering up to 2800 MIPS (Million Instructions Per Second) of processing power, which is ideal for demanding signal processing tasks.
  • Extensive Memory Options: Equipped with a range of memory features, including integrated L1 and L2 caches, as well as external memory interfaces that support SDRAM, SRAM, Flash, and other memory types for flexible system design.
  • Rich Peripheral Set: The development kit includes a variety of peripherals such as audio and video I/O, Ethernet, USB, and other serial interfaces to support a wide array of applications.
  • Robust Software Support: Texas Instruments provides a comprehensive software development kit (SDK) with DSP/BIOS, optimized libraries, and example code to jumpstart application development.
  • Expandable: The platform offers an expansion interface for daughter cards, enabling developers to add custom functionality and interface with a multitude of external devices.

Applications

The TMDSPDK6727 is ideal for a variety of applications, including:

  • Medical imaging
  • Professional audio processing
  • Industrial control systems
  • Instrumentation and analytics
  • Telecommunications infrastructure

Development Support

Developers can take advantage of Texas Instruments' extensive online resources, including forums, documentation, and technical support, to streamline the development process. The TMDSPDK6727 is not just a piece of hardware; it is a gateway to a vibrant ecosystem of software tools, community support, and a wealth of knowledge to assist developers in bringing their innovations to life.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess