EN
  • EN
  • DE

TS80C52XBGZ

Part No TS80C52XBGZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 396065-TS80C52XBGZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C52XBGZ CAD Model

Description

The TS80C52XBGZ is a high-performance CMOS microcontroller from Texas Instruments that offers a robust set of features for a wide range of applications. This microcontroller is a member of the 8051 family, which is renowned for its versatility and ease of use. With its advanced architecture, the TS80C52XBGZ provides a seamless integration of the 8051 core with modern peripherals and increased speed, making it an ideal solution for embedded systems.

Key Features

  • High-Speed Architecture: The TS80C52XBGZ operates at a frequency of up to 40 MHz, delivering high computational performance and enabling efficient processing of complex tasks.
  • Enhanced 8051 Core: This microcontroller includes an enhanced version of the traditional 8051 core, which offers a more efficient instruction set and improved execution times.
  • Memory Capacity: It comes equipped with 256 bytes of on-chip RAM and 8KB of in-system programmable (ISP) Flash memory, allowing for flexible and secure program storage.
  • Peripheral Features: A variety of integrated peripherals are available, including two 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, all of which contribute to the microcontroller's adaptability in different application scenarios.
  • Power Management: The device supports power control modes such as idle and power-down modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Interrupt System: With a versatile and prioritized interrupt system, the TS80C52XBGZ ensures responsive and reliable operations, even in complex multitasking environments.

Applications

The TS80C52XBGZ microcontroller is ideal for a variety of applications due to its powerful feature set. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication devices
  • Home automation

With its combination of speed, efficiency, and robust peripheral set, the TS80C52XBGZ from Texas Instruments is a versatile choice for designers looking to implement a reliable microcontroller into their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2641 $50.8487
17+ $5.9603 $101.3251
26+ $5.7741 $150.1266
36+ $5.5878 $201.1608
47+ $5.4016 $253.8752
62+ $4.8428 $300.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess