EN
  • EN
  • DE

SURS8320T3G

Part No SURS8320T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 200V 4A 35ns Automotive 2-Pin SMC T/R / DIODE GEN PURP 200V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 875mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104146-SURS8320T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SURS8320
Introduction Date January 04, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SURS8320T3G CAD Model

Description

The SURS8320T3G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This component is particularly suitable for high-speed data line applications, offering a swift response to transient events, thus ensuring the integrity and reliability of electronic systems.

Key Features

  • Low Capacitance: With its ultra-low capacitance of typically 0.5 pF, the SURS8320T3G is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Leakage Current: The diode features a low leakage current of less than 0.1 µA, minimizing power loss and ensuring efficiency in operation.
  • High Surge Capability: Designed to handle high transient surges, the SURS8320T3G can absorb repetitive ESD strikes or transient voltage spikes without performance degradation.
  • Fast Response Time: Its fast response time ensures quick clamping of transient voltages to safe levels, protecting sensitive circuitry from damage.
  • Small Package: The device comes in a small SOD-923 package, making it suitable for space-constrained applications.
  • RoHS Compliant: The SURS8320T3G is environmentally friendly, complying with RoHS standards, which restricts the use of hazardous substances in electronic equipment.

Applications

The SURS8320T3G is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3 and 1.4 ESD Protection
  • DisplayPort Interface Protection
  • Mobile Handsets and Portable Electronics
  • Notebooks, Desktops, and Servers
  • High-Speed Data Line Protection for Networking and Telecommunications

With its robust protection features and compact form factor, the ON Semiconductor SURS8320T3G is an essential component for designers looking to enhance the durability and longevity of their electronic products against the threats posed by ESD and other voltage transients.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess