EN
  • EN
  • DE

TS5A3166QDCKRQ1

Part No TS5A3166QDCKRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SINGLE SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TS5A3166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38623-6, 296-38623-2, 296-38623-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937626-TS5A3166QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TS5A3166QDCKRQ1 CAD Model

Description

Product Overview: Texas Instruments TS5A3166QDCKRQ1

The Texas Instruments TS5A3166QDCKRQ1 is a high-performance, single-pole double-throw (SPDT) analog switch designed with the precision and reliability expected of a leading semiconductor manufacturer. This switch is part of the automotive-qualified product line, ensuring it meets the rigorous standards required for use in vehicle applications. It is characterized by its low on-state resistance and low charge injection, making it an ideal choice for various applications that require high-speed switching and signal integrity.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of just 0.9 ohms, which helps to minimize signal distortion and power loss, thus ensuring efficient signal transmission.
  • Single Supply Operation: TS5A3166QDCKRQ1 operates over a broad voltage range from 1.65V to 5.5V, making it versatile for various automotive and industrial applications.
  • Low Charge Injection: With a reduced charge injection, this analog switch provides cleaner signal switching, which is crucial for high-precision applications.
  • Automotive Quality: As part of the Q1 series, this product is designed and manufactured to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitioning, which is critical to prevent shorting and signal corruption.

Applications

The TS5A3166QDCKRQ1 is suitable for a wide range of applications within the automotive sector, including infotainment systems, navigation, and audio signal routing. It is also well-suited for industrial uses, such as test equipment, data acquisition systems, and communication devices where precision analog signal management is required.

Packaging and Availability

The switch is available in a compact 5-pin SC-70 (SOT-353) package, which is ideal for space-constrained applications. Its small footprint and low profile make it easy to integrate into various designs without compromising performance. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the TS5A3166QDCKRQ1 into your projects.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5199 $51.9900
235+ $0.4266 $100.2510
365+ $0.4133 $150.8545
505+ $0.3999 $201.9495
650+ $0.3866 $251.2900
870+ $0.3466 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,739 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess