EN
  • EN
  • DE

TS5A3159DBVT

Part No TS5A3159DBVT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 2nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 056022-TS5A3159DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3159DBVT CAD Model

Description

Product Overview: Texas Instruments TS5A3159DBVT

The Texas Instruments TS5A3159DBVT is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a wide range of applications. This compact and versatile switch is part of the TS5A3159 series, known for its low power consumption and high-speed switching capabilities.

Key Features

  • Low On-State Resistance: The TS5A3159DBVT offers a low on-state resistance of typically 0.9 Ω, which minimizes power loss and ensures efficient signal transmission.
  • Single Supply Operation: It operates from a single 2.3 V to 5.5 V power supply, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: With a fast switching speed, this analog switch is ideal for applications that require rapid signal routing.
  • Low Crosstalk and Off-Isolation: It is designed to reduce signal interference, providing cleaner and more accurate signal routing.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, offering greater design flexibility.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that signals are routed cleanly without shorting.

Applications

The TS5A3159DBVT is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Test equipment

Package and Quality

The device is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TS5A3159DBVT is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding environments.

With its combination of low power consumption, high-speed operation, and precision signal handling, the TS5A3159DBVT from Texas Instruments stands out as a top choice for designers looking to incorporate a reliable analog switch into their electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,680 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess