EN
  • EN
  • DE

TS5A3153DCUT

Part No TS5A3153DCUT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Texas Instruments
Win Source Part Number 395945-TS5A3153DCUT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3153DCUT CAD Model

Description

Overview of Texas Instruments TS5A3153DCUT

The TS5A3153DCUT by Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for precision and reliability in a range of applications. This switch is an integral component for designers looking to route signals in systems that require minimal propagation delay and low power consumption.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 0.8 ohms, which ensures minimal signal distortion and power loss when the switch is active.
  • Wide Operating Voltage Range: TS5A3153DCUT operates over a broad voltage range from 2.3V to 5.5V, making it versatile for use in various circuit configurations.
  • Single Supply Operation: This analog switch is capable of single supply operation, which simplifies the power supply design and reduces power consumption.
  • Low Charge Injection: With its low charge injection, the TS5A3153DCUT minimizes signal corruption during the switching process, preserving signal integrity.
  • High-Speed Switching: The device offers high-speed switching performance, which is essential in applications that require rapid signal routing changes.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short circuit when switching from one path to another, enhancing the reliability of the signal routing.

Applications

The TS5A3153DCUT is ideal for a wide range of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Medical equipment
  • Test and measurement instruments

Package and Quality

Offered in a compact SOT-23-6 package, the TS5A3153DCUT is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this analog switch meets the industry's highest standards for performance and reliability. With its robust design and versatile features, the TS5A3153DCUT is an excellent choice for designers looking to incorporate a reliable SPDT switch into their electronic designs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9584 $52.7120
130+ $0.7864 $102.2320
200+ $0.7619 $152.3800
275+ $0.7373 $202.7575
355+ $0.7127 $253.0085
470+ $0.6390 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,369 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess