EN
  • EN
  • DE

TS5A23166DCURE4

Part No TS5A23166DCURE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.9-ohm DUAL SPST ANALOG SWITCH 5-V/3.3-V 2-CHANNEL ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 19pF, 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1274417-TS5A23166DCURE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TS5A23166
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS5A23166DCURE4 CAD Model

Description

Product Overview: TS5A23166DCURE4 by Texas Instruments

The TS5A23166DCURE4 is a high-performance, dual single-pole double-throw (SPDT) analog switch designed by Texas Instruments, a leader in semiconductor solutions. This precision switch is a part of TI's extensive range of switch and multiplexer devices, tailored for signal routing in a wide array of applications. It is particularly well-suited for use in telecommunications, data acquisition systems, and test equipment.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (typically 0.5 Ω), which minimizes signal distortion and ensures efficient signal transmission.
  • Wide Operating Voltage Range: It operates over a broad power supply range of 1.65V to 5.5V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a low power consumption of only 0.1 µA (max) in the powered-down state, it helps in extending battery life in portable applications.
  • High-Speed Switching: The switch transitions are fast, with break-before-make switching action that prevents signal overlap.
  • Bidirectional Signal Flow: The TS5A23166DCURE4 supports bidirectional signal flow, which is a critical feature for multiplexing and demultiplexing applications.
  • ESD Protection: The device includes on-chip ESD (Electrostatic Discharge) protection, safeguarding it against the detrimental effects of static electricity.

Applications

The TS5A23166DCURE4 is ideal for applications that require precision signal routing with minimal signal distortion. Its applications include, but are not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Analog/Digital Multiplexing

Quality and Reliability

As with all Texas Instruments products, the TS5A23166DCURE4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliable performance in a variety of environmental conditions. The device is available in a compact UQFN-10 package, providing a space-efficient solution for high-density circuit designs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,390 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess