EN
  • EN
  • DE

TS5A22364QDGSRQ1

Part No TS5A22364QDGSRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10-VSSOP / 0.65- Dual SPDT Analog Switch with Negative Signaling Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 740mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Single Supply Voltage (V+) 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 500pC
Crosstalk -78dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812571-TS5A22364QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian TS5A22364QDGSRQ1 CAD Model

Description

Product Overview: TS5A22364QDGSRQ1

The TS5A22364QDGSRQ1 is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to provide superior signal switching capabilities for a wide range of applications. This device is a part of the robust portfolio of Texas Instruments' switch and multiplexer devices, which are renowned for their reliability and versatility.

Key Features

  • Low On-State Resistance: The TS5A22364QDGSRQ1 offers a low on-state resistance (typically 0.8 ohms), which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2.25V to 5.5V, making it suitable for various power supply conditions and compatible with many logic levels.
  • High Bandwidth: With a bandwidth of 338 MHz, the switch can handle high-speed signals without significant attenuation, making it ideal for audio, video, and data applications.
  • Bidirectional Signal Flow: The bidirectional nature of the switch channels allows signals to flow in both directions through the switch, providing flexibility in signal routing.
  • Low Power Consumption: The TS5A22364QDGSRQ1 is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to prevent damage from static electricity, ensuring long-term reliability.

Applications

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

The TS5A22364QDGSRQ1 is housed in a compact, surface-mount QFN-10 package, which saves valuable board space while providing excellent thermal performance. This product is designed to meet the rigorous standards of the industrial and commercial markets, offering both durability and precision.

Whether you are designing consumer electronics, industrial interfaces, or complex communication systems, the TS5A22364QDGSRQ1 from Texas Instruments provides the performance and reliability needed to ensure seamless integration and operation in your applications.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5461 $54.1135
80+ $1.2686 $101.4880
125+ $1.2289 $153.6125
170+ $1.1893 $202.1810
220+ $1.1497 $252.9340
295+ $1.0307 $304.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,889 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess