EN
  • EN
  • DE

TS5A2066DCUR

Part No TS5A2066DCUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.8ns, 3.6ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 30nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 081812-TS5A2066DCUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A2066DCUR CAD Model

Description

The TS5A2066DCUR is a high-performance, single-pole double-throw (SPDT) analog switch that is a part of Texas Instruments' extensive switch and multiplexer product line. This device is designed to operate within a voltage range of 1.65V to 5.5V, making it versatile for a wide array of applications, from battery-powered devices to industrial systems.

Key Features

  • Low Power Consumption: The TS5A2066DCUR is optimized for low-power operation, which helps in extending battery life in portable applications.
  • Bidirectional Signal Flow: This analog switch allows for bidirectional signal flow, providing flexibility in signal routing within a circuit.
  • Low Charge Injection: The device exhibits low charge injection, which minimizes signal distortion and ensures high signal integrity.
  • Low On-State Resistance: With a low on-state resistance (Ron), the switch provides minimal resistance and voltage drop when conducting.
  • High ESD Protection: The TS5A2066DCUR is designed with a high electrostatic discharge (ESD) protection level, enhancing its robustness and reliability.
  • Single-Supply Operation: This switch operates with a single power supply, simplifying the power design of the system.

Applications

The TS5A2066DCUR is suitable for a variety of applications across multiple industries due to its high performance and reliability. Some common applications include:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Portable devices

Product Specifications

Parameter Value
Configuration SPDT
Supply Voltage (VCC) 1.65V to 5.5V
On-State Resistance (Ron) Typically low
ESD Protection High level
Operating Temperature Range -40°C to +85°C
Package VSSOP (10)

The TS5A2066DCUR by Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to incorporate a reliable switch into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2799 $50.3820
440+ $0.2296 $101.0240
675+ $0.2225 $150.1875
930+ $0.2153 $200.2290
1,205+ $0.2081 $250.7605
1,610+ $0.1866 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,955 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess