EN
  • EN
  • DE

TS3DV642A0RUAR

Part No TS3DV642A0RUAR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1:2 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.6 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 131280-TS3DV642A0RUAR
Family Name TS3DV642
Introduction Date June 01, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3DV642A0RUAR CAD Model

Description

Introducing the TS3DV642A0RUAR from Texas Instruments

The TS3DV642A0RUAR is a high-performance, digital video switch from Texas Instruments designed to meet the needs of advanced video applications. This versatile component is part of TI's extensive range of interface products, known for their reliability and cutting-edge technology. The TS3DV642A0RUAR is optimized for applications that require high-speed signal switching and routing, making it a perfect fit for consumer electronics, computing, and automotive infotainment systems.

At the heart of this device is its capability to support a wide range of digital video interfaces, including HDMI 1.4, DVI, and DisplayPort. With a bandwidth of up to 3.4 Gbps per lane, the TS3DV642A0RUAR can effortlessly handle high-resolution video signals without compromising on quality. This makes it an ideal solution for systems that require the transmission of Full HD, 4K, and 3D video content.

The TS3DV642A0RUAR is designed with six differential channels, each of which supports both high-speed and low-speed signal switching. This feature ensures compatibility with various protocols and provides the flexibility needed for complex video routing requirements. The device also includes advanced features such as Hot Plug Detect (HPD) and pre-emphasis, which help to maintain signal integrity over longer cable lengths and through connectors.

For ease of integration into various designs, the TS3DV642A0RUAR comes in a compact QFN (Quad Flat No-leads) package, which not only saves space on the PCB but also offers excellent thermal performance. Additionally, the switch is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across diverse operating conditions.

Engineers and designers will appreciate the low power consumption and the ESD (Electrostatic Discharge) protection features of the TS3DV642A0RUAR, which help to prolong the life of the product and protect against potential damage during handling and operation. With its robust design and advanced capabilities, the TS3DV642A0RUAR from Texas Instruments stands out as a superior choice for any application requiring high-speed digital video switching.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7880 $51.2200
155+ $0.6465 $100.2075
240+ $0.6263 $150.3120
330+ $0.6061 $200.0130
430+ $0.5859 $251.9370
575+ $0.5253 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess