EN
  • EN
  • DE

TS3A5017QRGYRQ1

Part No TS3A5017QRGYRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T DUAL 16VQFN / 2 Circuit IC Switch 4:1 11Ohm (Typ) 16-VQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 11Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2.3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 19pF
Current - Leakage (IS(off)) (Max) 50nA (Typ)
Crosstalk -69dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x3.5)
Base Product Number TS3A5017
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53169-6,296-53169-1,296-53169-2
Standard Package 3,000
Win Source Part Number 960829-TS3A5017QRGYRQ1
Ultra Librarian 3D Model Ultra Librarian TS3A5017QRGYRQ1 CAD Model

Description

Product Overview: TS3A5017QRGYRQ1 from Texas Instruments

The TS3A5017QRGYRQ1 is a high-performance, quad single-pole double-throw (SPDT) analog switch designed by Texas Instruments for use in a variety of applications. It is particularly well-suited for signal routing in automotive and industrial systems due to its robust feature set and compliance with stringent quality standards.

This analog switch is built to facilitate the efficient routing of analog and digital signals in your electronic circuits. With a wide operating voltage range of 2.3V to 3.6V, it provides the flexibility needed for compatibility with a multitude of low-voltage applications. Additionally, the TS3A5017QRGYRQ1 boasts low power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 10 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Operating Temperature Range: Reliable performance is guaranteed with an operating temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • High ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins (±8 kV Human Body Model), safeguarding the device from static damage during handling and operation.
  • Break-Before-Make Switching: This feature prevents signal interference by ensuring that one switch path is disconnected before a new path is established.

The TS3A5017QRGYRQ1 is offered in a compact QFN-16 package, which is advantageous for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for automotive infotainment systems, signal routing in communication systems, and multiplexing in data acquisition systems.

As a product from Texas Instruments, a leader in semiconductor solutions, the TS3A5017QRGYRQ1 is backed by a commitment to high quality and support. This analog switch not only meets the rigorous requirements of the automotive industry but also offers the performance needed for a wide range of industrial applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6266 $50.1280
195+ $0.5141 $100.2495
305+ $0.4980 $151.8900
415+ $0.4820 $200.0300
540+ $0.4659 $251.5860
720+ $0.4177 $300.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess