EN
  • EN
  • DE

TS3A226EYFFR

Part No TS3A226EYFFR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Autonomous Audio Headset Switch with Reduced GND Switch | IC AUDIO SWITCH 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Audio Switch
Applications Consumer Audio
Supply Voltage (V) 2.6V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Specifications FM
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA (1.2x1.3)
Family Part Number TS3A226
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274300-TS3A226EYFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A226EYFFR CAD Model

Description

Introducing the TS3A226EYFFR from Texas Instruments

The TS3A226EYFFR is a state-of-the-art audio jack switch designed by Texas Instruments to enhance the functionality and longevity of multi-function audio ports. This innovative component is a crucial addition to modern portable electronic devices, such as smartphones, tablets, and laptops, where it serves to automatically switch between audio and USB data signals within a single 3.5mm audio jack interface.

Key Features

  • Automatic Switching: The TS3A226EYFFR boasts an automatic detection feature that switches between audio and USB data signals, ensuring seamless transition and compatibility with various accessories.
  • Integrated Protection: Equipped with electrostatic discharge (ESD) protection, the device safeguards the audio jack against potential damage from static electricity, enhancing the durability of the end product.
  • Space-Saving Design: With its compact footprint in a small 1.6mm x 2.6mm package, it allows for efficient use of space on the printed circuit board (PCB), making it ideal for space-constrained applications.
  • Low On-Resistance: The switch features low on-resistance (RON) for the audio paths, which minimizes signal distortion and ensures high-quality audio performance.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various design requirements and ensuring compatibility with a wide array of peripherals.

Applications

The versatility of the TS3A226EYFFR extends to multiple applications where audio jack interfaces are used. It is particularly suited for:

  • Smartphones and Mobile Phones
  • Tablets
  • Portable Media Players
  • Notebook and Desktop Computers
  • Gaming Devices

With the TS3A226EYFFR, Texas Instruments continues to demonstrate its commitment to innovation in the semiconductor industry. This audio jack switch not only simplifies the design process for manufacturers but also enhances the user experience by providing a reliable and high-quality audio connection. By integrating this component into your product, you can ensure that your device remains at the forefront of technology, offering users the convenience and flexibility they demand in today's fast-paced, interconnected world.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7614 $53.2980
165+ $0.6248 $103.0920
250+ $0.6053 $151.3250
345+ $0.5857 $202.0665
445+ $0.5662 $251.9590
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess