EN
  • EN
  • DE

TS12A44515DR

Part No TS12A44515DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC / LOW ON-STATE RESISTANCE QUAD SPST CMOS ANALOG SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm (Maximum)
Single Supply Voltage (V+) 2.7V ~ 12V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
-3db Bandwidth 530MHz
Charge Injection -10.5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Part Number Series TS12A44515
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810146-TS12A44515DR
Ultra Librarian 3D Model Ultra Librarian TS12A44515DR CAD Model

Description

The TS12A44515DR is a cutting-edge quad single-pole double-throw (SPDT) switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is tailored for signal switching applications that demand low on-state resistance, minimal propagation delay, and reduced power consumption.

Key Features

  • Low On-State Resistance: The TS12A44515DR boasts an exceptionally low on-state resistance (Ron) of typically 5 ohms, ensuring efficient signal transmission with minimal signal loss.
  • Wide Voltage Range: This versatile switch operates over a broad voltage range from 2.3V to 5.5V, making it suitable for a variety of logic-level applications.
  • Minimal Propagation Delay: With a propagation delay typically under 0.5 ns, the device ensures rapid switching, critical for high-speed data processing and communication systems.
  • ESD Protection: The TS12A44515DR is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against static electricity and enhancing its durability.
  • Low Power Consumption: Designed for energy-sensitive applications, the switch maintains a low power consumption profile, which helps in extending battery life in portable devices.

Applications

The TS12A44515DR is ideal for a wide array of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instrumentation
  • Computer Peripherals

Package and Quality

Encased in a compact SOIC-16 package, the TS12A44515DR is designed for surface mount technology, facilitating easy integration into various electronic systems. Texas Instruments ensures the highest quality standards, with thorough testing and validation processes in place for their products. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

Ordering Information

The TS12A44515DR is available for order under the part number TS12A44515DR. For detailed specifications, application notes, and ordering information, interested parties are encouraged to visit the Texas Instruments official website or contact their local authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess