The TRS3386EIPWR is a highly integrated serial interface integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust IC is part of Texas Instruments' extensive interface portfolio, specifically designed to facilitate serial communication in a variety of electronic applications.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 250 kbps
- Supply Voltage Range: 3 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: TSSOP-16
- Mounting Type: Surface Mount
The TRS3386EIPWR is specifically tailored for applications requiring efficient serial data exchange through the RS-232 protocol. Its wide supply voltage range allows for flexible integration into various system designs. The device supports data rates up to 250 kbps, making it suitable for medium-speed communications.
Applications
This serial interface IC is ideal for a multitude of applications, including but not limited to:
- Point-of-Sale (POS) terminals
- Industrial control systems
- Data acquisition systems
- Telecommunications equipment
- GPS receivers
With its robust operating temperature range, the TRS3386EIPWR can reliably perform in harsh environmental conditions, which is crucial for industrial and outdoor applications.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TRS3386EIPWR is no exception, as it is designed to meet the stringent requirements of industrial-grade components. It is available in a TSSOP-16 package and is designed for surface mount technology, providing a compact footprint for space-constrained applications.
For engineers and designers looking for a reliable serial interface solution, the TRS3386EIPWR from Texas Instruments offers the perfect blend of performance, durability, and design flexibility.