EN
  • EN
  • DE

TRF6053

Part No TRF6053
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 380796-TRF6053
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6053 CAD Model

Description

The TRF6053 from Texas Instruments is a sophisticated RF transceiver designed to cater to the demanding requirements of modern wireless communication systems. This high-performance component is an integral part of the infrastructure that enables seamless connectivity and robust data transmission in various applications such as mobile communications, wireless networks, and telemetry systems.

Key Features

  • Wide Frequency Range: The TRF6053 operates over a broad range of frequencies, making it suitable for a multitude of wireless standards and custom applications.
  • High Data Rate Support: Engineered to support high data rates, this transceiver ensures efficient and reliable communication in data-intensive scenarios.
  • Low Power Consumption: With power efficiency in mind, the TRF6053 is optimized for low power consumption, prolonging the battery life of portable devices and reducing the energy requirements for stationary installations.
  • Integration: The device integrates multiple functions, including a receiver, transmitter, and synthesizer, into a single chip, reducing the complexity and size of the overall system design.
  • Programmable Parameters: Users can program various parameters such as frequency, output power, and modulation characteristics, allowing for versatile use across different applications and standards.

Applications

The versatility of the TRF6053 makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Mobile communication devices
  • Wireless infrastructure
  • Telemetry and remote control systems
  • Software Defined Radios (SDR)
  • Wireless data links

Technical Specifications

The TRF6053 provides robust technical specifications that ensure its performance meets the stringent requirements of today's wireless communication standards. It features advanced modulation capabilities, a high level of integration, and is designed to be compatible with a variety of baseband processors.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team directly. The TRF6053 represents Texas Instruments' commitment to innovation and excellence in the field of wireless communications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3973 $53.9730
23+ $4.4286 $101.8578
35+ $4.2902 $150.1570
49+ $4.1518 $203.4382
63+ $4.0134 $252.8442
84+ $3.5982 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess