The TRF3761-EIRHARG4 is a sophisticated, high-performance integrated frequency synthesizer designed and manufactured by Texas Instruments. Engineered to deliver precision and reliability, this device is an ideal solution for a wide range of applications, including wireless communication systems, radar, test equipment, and satellite terminals.
Key Features
- Frequency Range: The TRF3761-EIRHARG4 offers a broad frequency range, making it versatile for various applications.
- Low Phase Noise: With its low phase noise performance, the device ensures high-quality signal generation, which is crucial for communication and radar systems.
- Programmable: The frequency synthesizer is highly programmable, providing flexibility and enabling it to meet the specific needs of different systems.
- Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies the design and reduces the need for external components.
- Power Efficiency: Designed with power efficiency in mind, the TRF3761-EIRHARG4 helps to minimize power consumption in end-user applications.
Applications
- Wireless Infrastructure
- Radar Systems
- Test and Measurement Equipment
- Satellite Communications
Technical Specifications
| Parameter |
Value |
| Frequency Range |
Specify Range (e.g., 300 MHz to 4.8 GHz) |
| Phase Noise |
Specify Performance (e.g., -120 dBc/Hz @ 100 kHz offset) |
| Supply Voltage |
Specify Voltage (e.g., 3.3V) |
| Operating Temperature |
Specify Range (e.g., -40°C to 85°C) |
| Package Type |
QFN |
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheet for the TRF3761-EIRHARG4.