EN
  • EN
  • DE

TPSM5601R5HSRDAR

Part No TPSM5601R5HSRDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 60-V INPUT, 1-V TO 16-V OUTPUT,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series HotRod™
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output 1 1 ~ 16V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 1.5A
Power (Watts) 24 W
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting Type Surface Mount
Package / Case 15-PowerBQFN Module
Size / Dimension 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
Supplier Device Package 15-B3QFN (5x5.5)
Control Features -
Approval Agency -
Standard Number -
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380124-TPSM5601R5HSRDAR
Ultra Librarian 3D Model Ultra Librarian TPSM5601R5HSRDAR CAD Model

Description

TPSM5601R5HSRDAR: A High-Efficiency, Compact Power Module from Texas Instruments

The TPSM5601R5HSRDAR is a state-of-the-art power module manufactured by Texas Instruments, designed to deliver high efficiency and reliability in a compact package. This innovative power solution is ideal for a wide range of applications, including industrial, communications, and consumer electronics, where space constraints and power efficiency are critical considerations.

Key Features:

  • Integrated Power Solution: The TPSM5601R5HSRDAR combines a DC/DC converter, inductor, and passives into a single package, simplifying design and reducing external component count.
  • High Efficiency: With its advanced design, this power module achieves high efficiency, which helps in reducing power losses and improving system performance.
  • Compact Footprint: The module's small form factor (2.5mm x 3mm x 1.1mm) allows for easy integration into space-constrained applications without sacrificing power or efficiency.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various systems with different power requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of the specific application, providing greater flexibility in design.
  • Thermal Performance: Excellent thermal performance is ensured through the use of high-quality materials and an efficient layout, which helps to maintain optimal operating temperatures.
  • Protection Features: The module includes several protection features such as over-current, over-temperature, and under-voltage lockout, enhancing the reliability and longevity of the end product.

Applications:

The versatility of the TPSM5601R5HSRDAR makes it suitable for a multitude of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunication equipment
  • Industrial control systems
  • Portable and battery-powered devices
  • Consumer electronics

With its combination of high efficiency, compact size, and robust protection features, the TPSM5601R5HSRDAR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. By integrating this power module into your design, you can achieve a reduction in development time, increase system reliability, and ensure consistent performance across a range of operating conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess