EN
  • EN
  • DE

TPS929120AQPWPRQ1

Part No TPS929120AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 12-CHANNEL AUTOMOTIVE 40V HIGHSI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 12 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 24-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TPS929120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS929120AQPWPRQ1CT, 296-TPS929120AQPWPRQ1DKR, 296-TPS929120AQPWPRQ1TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901024-TPS929120AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS929120AQPWPRQ1 CAD Model

Description

TPS929120AQPWPRQ1 Automotive Lighting LED Driver

The TPS929120AQPWPRQ1 is a state-of-the-art LED driver specifically designed for automotive lighting applications. Manufactured by Texas Instruments, this advanced device is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and performance in various lighting conditions.

This LED driver is part of Texas Instruments' extensive line of power management integrated circuits and offers a flexible and efficient solution for controlling automotive exterior and interior lighting. With its sophisticated technology, the TPS929120AQPWPRQ1 provides precise control over light intensity, color, and distribution, enhancing the safety and aesthetics of automotive lighting systems.

Key Features

  • Multi-Topology LED Driver: The device supports boost, SEPIC, buck, buck-boost, and other topologies, making it highly adaptable to various automotive lighting needs.
  • 12-Channel Output: It can independently control up to 12 LED strings, offering flexibility in creating complex lighting patterns and effects.
  • Highly Integrated: With integrated switches and a minimal requirement for external components, the TPS929120AQPWPRQ1 simplifies design and reduces overall system cost.
  • Thermal Management: Advanced thermal shutdown and protection features ensure the device operates within safe temperature ranges, prolonging the life of the LEDs.
  • Communication Interface: The device includes an I2C interface for diagnostics and control, providing real-time monitoring and adjustment capabilities.
  • Automotive Grade: Designed to meet AEC-Q100 standards, the TPS929120AQPWPRQ1 is suitable for automotive applications subjected to harsh environments and temperature extremes.

Applications

The TPS929120AQPWPRQ1 is ideal for a variety of automotive lighting applications, including:

  • Headlights (including LED matrix and adaptive lighting)
  • Rear lights and brake lights
  • Turn signals
  • Interior lighting (ambient lighting, instrument panel, etc.)

In conclusion, the TPS929120AQPWPRQ1 from Texas Instruments is a versatile and robust LED driver that offers advanced features for automotive lighting systems. Its ability to support multiple LED configurations and communicate via I2C makes it a top choice for automotive manufacturers seeking high-quality, reliable lighting solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6280 $50.9080
27+ $3.7974 $102.5298
41+ $3.6787 $150.8267
57+ $3.5600 $202.9200
73+ $3.4414 $251.2222
98+ $3.0854 $302.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess