EN
  • EN
  • DE

TPS92601BQPWPRQ1

Part No TPS92601BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Up (Boost) Analog, PWM Dimming 1.5A 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 40V
Voltage - Output 4V ~ 75V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 600kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92601
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851153-TPS92601BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92601BQPWPRQ1 CAD Model

Description

The TPS92601BQPWPRQ1 is a highly integrated, automotive-grade LED driver designed by Texas Instruments to meet the specific needs of automotive lighting systems. This robust driver IC is engineered to provide a reliable and efficient solution for controlling exterior and interior LED lights in vehicles.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various automotive applications where supply voltages can fluctuate.
  • High-Efficiency: With its integrated MOSFET and low quiescent current, the TPS92601BQPWPRQ1 ensures high efficiency, which is critical for reducing power consumption and heat generation in automotive lighting systems.
  • Thermal Protection: The driver comes with built-in thermal shutdown protection to safeguard the LED driver from overheating, thus enhancing the longevity and reliability of the lighting system.
  • Adjustable LED Current: Users can adjust the LED current to cater to different lighting needs, providing flexibility in the design of the lighting system.
  • PWM Dimming Capability: This feature allows for precise brightness control of the LED lights, which is essential for applications such as tail lights and turn signals that require varying light intensities.
  • EMI Mitigation: The TPS92601BQPWPRQ1 incorporates features to minimize electromagnetic interference (EMI), ensuring compliance with automotive EMI standards.

Applications:

The TPS92601BQPWPRQ1 is ideal for a range of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Daytime running lights (DRL)
  • Turn signals
  • Interior illumination

Quality and Reliability:

As an automotive-qualified product, the TPS92601BQPWPRQ1 meets the stringent requirements of the automotive industry for performance and reliability. It is designed to withstand the harsh conditions typical of automotive environments, ensuring consistent operation throughout the vehicle's lifespan.

Package and Availability:

The TPS92601BQPWPRQ1 is available in a compact HTSSOP PowerPAD™ package, which aids in thermal performance and space-saving on the PCB. For pricing, samples, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3093 $53.0930
23+ $4.3563 $100.1949
36+ $4.2202 $151.9272
49+ $4.0840 $200.1160
64+ $3.9479 $252.6656
85+ $3.5395 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess