EN
  • EN
  • DE

TPS9126PWR

Part No TPS9126PWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 379625-TPS9126PWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS9126PWR CAD Model

Description

Introducing the TPS9126PWR from Texas Instruments

The TPS9126PWR is a high-performance, integrated circuit designed by the renowned manufacturer, Texas Instruments. This power management IC is engineered to deliver exceptional efficiency and reliability for a wide range of applications. Its compact PowerPAD™ package ensures a minimal footprint on the PCB, making it an ideal solution for space-constrained designs.

At the heart of the TPS9126PWR lies an advanced synchronous step-down (buck) converter, which is capable of delivering a continuous output current of up to 3 A. The device operates over a wide input voltage range, accommodating various power sources, from batteries to regulated power supplies. This versatility makes the TPS9126PWR suitable for a diverse array of electronic products, including portable devices, networking equipment, and industrial systems.

One of the key features of the TPS9126PWR is its exceptional power efficiency. Thanks to its state-of-the-art MOSFET technology and low quiescent current, this IC minimizes power loss and extends battery life in portable applications. Its high switching frequency, which is programmable via an external resistor, allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size.

The TPS9126PWR also boasts a comprehensive suite of protection features to safeguard your electronics. These include over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe and stable operation under various conditions. Additionally, the device offers both soft start and power good functions, providing a controlled startup and enabling power sequencing in complex systems.

For designers and engineers looking to implement a robust power solution with minimal design complexity, the TPS9126PWR is available in a convenient TSSOP (Thin Shrink Small Outline Package) form factor. This package is designed for easy soldering and inspection, further simplifying the manufacturing process.

In summary, the TPS9126PWR from Texas Instruments stands out as a high-efficiency, feature-rich power management solution that meets the demands of today's advanced electronic applications. Its combination of performance, compact size, and reliability make it an excellent choice for your next project.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess