EN
  • EN
  • DE

TPS84250RKGT

Part No TPS84250RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 2.5A 41B1QFN / Module DC-DC 1-OUT 2.5V to 15V 2.5A 41-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series TPS
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 50V
Voltage - Output 1 2.5 ~ 15 V
Current - Output (Maximum) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 41-BQFN Module
Dimension 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package 41-B1QFN (11x9)
Win Source Part Number 798265-TPS84250RKGT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84250
Introduction Date May 30, 2012
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84250RKGT CAD Model

Description

Overview of Texas Instruments TPS84250RKGT

The Texas Instruments TPS84250RKGT is a highly integrated, efficient, and versatile power solution that simplifies the design of complex power supplies. This module is a part of TI's extensive portfolio of power management devices, which are renowned for their reliability and advanced technology.

Key Features

  • Integrated Solution: The TPS84250RKGT combines a DC-DC converter with an inductor, simplifying the design process by reducing the number of external components needed. This integration helps in saving board space and reducing the overall footprint of the power supply design.
  • Input Voltage Range: It supports a wide input voltage range from 4.5V to 14V, making it suitable for a variety of applications, from industrial to consumer electronics where varying input voltages are common.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a range of 0.8V to 6V, providing the flexibility needed to power different types of circuits and components.
  • High Efficiency: With its integrated synchronous rectification and advanced packaging, the TPS84250RKGT achieves high efficiency, which is critical for reducing heat and improving system performance in power-sensitive applications.
  • Thermal Protection: The module includes over-temperature protection, ensuring that the device operates within safe temperature ranges, thereby preventing damage from overheating.
  • Output Current: It is capable of delivering up to 2.5A of continuous output current, making it suitable for powering a wide range of ICs and systems.

Applications

The TPS84250RKGT is ideal for a variety of applications, including but not limited to:

  • Point-of-Load (POL) solutions for FPGAs, DSPs, and microprocessors
  • Industrial and automation equipment
  • Networking and telecommunication systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS84250RKGT is no exception. It is designed to meet the rigorous standards of industrial and consumer applications, ensuring reliable performance over its operational lifespan.

For designers looking for a compact, efficient, and reliable power solution, the TPS84250RKGT from Texas Instruments is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0608 $66.1824
6+ $18.1012 $108.6072
9+ $17.5355 $157.8195
12+ $16.9698 $203.6376
16+ $16.4042 $262.4672
21+ $14.7072 $308.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess