EN
  • EN
  • DE

TPS84210RKGR

Part No TPS84210RKGR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.95-V to 6-V Input, 2-A Synchronous Buck, Integrated Power Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Output Voltage 0.8V
Output Voltage MAX 3.6V
Output Current 2A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 39-BQFN Exposed Pad
Manufacturer Package 39-B1QFN-EP (11x9)
Win Source Part Number 1273696-TPS84210RKGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84210
Introduction Date September 20, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS84210RKGR CAD Model

Description

TPS84210RKGR by Texas Instruments

The TPS84210RKGR is an integrated power solution from Texas Instruments that combines a 2.5V to 5.5V input, step-down regulator with an inductor, capacitors and passives into a compact QFN package. This innovative product is designed to simplify the process of power supply design by providing a complete, easy-to-use power module that significantly reduces the time and expertise required to develop a reliable power solution.

Key Features:

  • Integrated Solution: The TPS84210RKGR integrates the inductor and passives to provide a complete power supply, reducing design complexity and board space requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this power module is versatile and can be used in various applications, including those with intermediate bus voltages or battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 3.6V, allowing for a wide range of uses in different circuit designs.
  • High Efficiency: The module offers high efficiency, which is essential for thermal management and can help in reducing power consumption, making it suitable for portable and energy-sensitive applications.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within its regulation limits, which is useful for sequencing and monitoring purposes.
  • Thermal Protection: The device includes over-temperature protection that helps to prevent damage from excessive heat.
  • Small Footprint: The compact QFN package (7mm x 7mm x 2.8mm) is designed to fit into tight spaces on densely packed PCBs.

Applications:

The TPS84210RKGR is suited for a broad range of applications, including but not limited to:

  • Point-of-Load Conversions
  • Networking and Telecommunications Equipment
  • Industrial and Automotive Electronics
  • Portable and Battery-Powered Devices

With its ease of use, reliability, and flexibility, the TPS84210RKGR from Texas Instruments is an excellent choice for designers looking to streamline their power supply designs and bring products to market more quickly.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess