EN
  • EN
  • DE

TPS7A3301RGWT

Part No TPS7A3301RGWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description –36-V, –1-A, Ultralow-Noise Negative Voltage Regulator | IC REG LINEAR NEG ADJ 1A 20VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Negative
Output Type Adjustable
Voltage - Input (Maximum) -36V
Min/Fixed Output Voltage -1.18V
Maximum Output Voltage -33V
Maximum Dropout Voltage 0.8V at 1A
Output Current 1A
Current - Quiescent (Iq) 100μA
Maximum Supply Current 950μA
PSRR 72dB (10kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Family Part Number TPS7A3301
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273665-TPS7A3301RGWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio, Power Management, Test & Measurement, Medical, Industrial, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS7A3301RGWT CAD Model

Description

The TPS7A3301RGWT is a high-performance, low-dropout (LDO) negative voltage regulator from Texas Instruments, designed to deliver a continuous output current of up to -1 A. This component is ideal for a wide range of applications, including sensitive analog circuits, precision data acquisition systems, and high-end audio solutions.

Key Features:

  • Wide Input Voltage Range: The TPS7A3301RGWT operates with an input voltage range of -3 V to -20 V, making it versatile for various systems that require a stable negative voltage supply.
  • Low Dropout Voltage: With a typical dropout voltage of only 300 mV at full load, this regulator maintains efficiency and reduces power loss, ensuring reliable operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: The device offers excellent regulation with an output voltage accuracy of 1.5%, which is crucial for precision applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from -1.2 V to -20 V with external resistors, providing flexibility to meet specific design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Low Noise Performance: This LDO is optimized for low noise operation, making it suitable for noise-sensitive applications such as audio equipment and RF systems.
  • Small Footprint: The TPS7A3301RGWT comes in a compact 20-pin VQFN package, which is space-efficient for modern, densely-packed PCB designs.

Applications:

  • High-precision analog circuits
  • Data acquisition systems
  • Operational amplifier power supplies
  • Audio equipment
  • Telecommunications
  • Industrial control systems

In summary, the TPS7A3301RGWT by Texas Instruments is a robust and highly versatile negative voltage regulator that offers precision, efficiency, and reliability for demanding electronic applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7127 $51.5413
45+ $2.2259 $100.1655
70+ $2.1563 $150.9410
96+ $2.0867 $200.3232
124+ $2.0172 $250.1328
166+ $1.8085 $300.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess