EN
  • EN
  • DE

TPS78415QDBVRQ1

Part No TPS78415QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.175V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 30 µA
Current - Supply (Max) 43 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS78415
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS78415QDBVRQ1CT,296-TPS78415QDBVRQ1TR,296-TPS78415QDBVRQ1DKR
Standard Package 3,000
Win Source Part Number 978704-TPS78415QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78415QDBVRQ1 CAD Model

Description

Product Overview: TPS78415QDBVRQ1 from Texas Instruments

The TPS78415QDBVRQ1 is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a compact, efficient, and reliable solution for voltage regulation.

Key Features

  • Output Voltage: The TPS78415QDBVRQ1 provides a fixed output voltage of 1.5V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: This regulator boasts a high accuracy rate, ensuring minimal deviation from the target voltage, which is critical for maintaining the performance and longevity of electronic systems.
  • Low Dropout: The low dropout (LDO) feature of this IC allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Thermal and Overcurrent Protection: The TPS78415QDBVRQ1 is equipped with built-in thermal shutdown and overcurrent protection mechanisms to safeguard the IC and the connected components from damage due to excessive heat or current.
  • Power-Save Mode: This product includes a power-save mode that significantly reduces the operating current during light load conditions, which helps to extend battery life in portable applications.
  • Automotive Qualified: As a Q1 device, the TPS78415QDBVRQ1 meets the stringent quality standards required for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The versatility of the TPS78415QDBVRQ1 makes it suitable for a wide range of applications, including:

  • Automotive infotainment and body electronics
  • Industrial control systems
  • Power supplies for sensors and microcontrollers
  • Portable and battery-powered devices

Package and Availability

The TPS78415QDBVRQ1 is available in a compact SOT-23-5 package, which is highly suited for space-constrained applications. TI provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this IC into various designs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4679 $51.3765
85+ $1.2044 $102.3740
130+ $1.1668 $151.6840
180+ $1.1291 $203.2380
230+ $1.0915 $251.0450
310+ $0.9786 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess