Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.09V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS77050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273484-TPS77050DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77050DBVT CAD Model

Description

The TPS77050DBVT is a highly efficient, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This LDO regulator is particularly suitable for battery-powered devices, portable electronics, and other systems where power efficiency and conservation are critical.

Key Features

  • Low Dropout: The TPS77050DBVT offers an ultra-low dropout voltage, enabling it to operate efficiently even when the input voltage is very close to the output voltage, thereby maximizing battery life.
  • High Accuracy: This voltage regulator provides a high accuracy output voltage, which helps ensure that sensitive electronic components receive a stable voltage, thus enhancing system reliability.
  • Low Power Consumption: With a quiescent current of just 17 μA (typical), the TPS77050DBVT is optimized for low-power operations, making it ideal for portable and battery-operated applications.
  • Output Voltage Options: The device offers a fixed output voltage of 5V, which is a common voltage requirement for many digital and analog circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the overall system from damage due to overheating.
  • Over Current Protection: It includes over current protection to safeguard the regulator and the load from excessive current draw.

Applications

The TPS77050DBVT is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN
  • GPS Devices
  • Medical Equipment

Package and Quality

This regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The TPS77050DBVT is also supported by Texas Instruments' commitment to quality, ensuring reliable performance and longevity in the field.

Overall, the TPS77050DBVT from Texas Instruments is an excellent choice for designers looking for a high-performance, low-power LDO voltage regulator that combines functionality with practicality, ensuring smooth operation across a variety of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9559 $58.6770
70+ $1.6048 $112.3360
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4544 $283.6080
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention