EN
  • EN
  • DE

STM8L101F3U6TR

Part No STM8L101F3U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-UFQFPN (3x3)
Win Source Part Number 038613-STM8L101F3U6TR
Family Name STM8L101F3
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8L101F3U6TR CAD Model

Description

The STM8L101F3U6TR is a cutting-edge, ultra-low-power 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller belongs to the STM8L low-power family, designed to deliver high performance and robustness with minimal power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Advanced STM8 Core: Operating at up to 16 MHz, the STM8 core ensures efficient processing capabilities with an extended instruction set and optimized architecture.
  • Memory Capacity: Comes with 8 KB of Flash program memory, 1 KB of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Low Power Consumption: Features multiple low-power modes including Active, Halt, and Active-Halt, with several wakeup sources for increased power efficiency.
  • Rich Peripherals: Equipped with a variety of integrated peripherals, such as an advanced control timer, USART, SPI, and I²C interfaces, enhancing connectivity and control.
  • Robust I/Os: Up to 28 I/O pins, each of which is 5V tolerant and can be mapped to support multiple functions, providing flexibility in device configuration.
  • Operating Voltage: Supports a wide range of operating voltages from 1.8V to 3.6V, catering to various power supply requirements.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a space-saving UFQFPN20 package, ideal for compact designs and applications with limited PCB space.

Applications

The STM8L101F3U6TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Home Automation
  • Industrial Control Systems
  • Battery Management
  • Portable Medical Devices
  • Energy Management

With its robust feature set and low power consumption, the STM8L101F3U6TR from STMicroelectronics is a top choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2992 $51.9680
95+ $1.0661 $101.2795
150+ $1.0327 $154.9050
205+ $0.9994 $204.8770
260+ $0.9661 $251.1860
350+ $0.8662 $303.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess