EN
  • EN
  • DE

TPS75105DSKT

Part No TPS75105DSKT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 25MA 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 141384-TPS75105DSKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75105DSKT CAD Model

Description

Product Overview: TPS75105DSKT from Texas Instruments

The TPS75105DSKT is a versatile, high-performance integrated circuit (IC) from the renowned manufacturer Texas Instruments. This device is part of Texas Instruments' extensive line of power management solutions designed to cater to a wide range of applications, particularly in the realm of efficient voltage regulation.

Key Features

  • Output Voltage Range: The TPS75105DSKT offers an adjustable output voltage range, which can be fine-tuned to meet the specific requirements of the application it is being used in. This flexibility allows for precise control over the power supply to sensitive components.
  • Thermal Protection: Safety is a key consideration in any electronic design, and the TPS75105DSKT incorporates thermal shutdown protection. This feature helps to prevent damage to the IC and the system it powers by disabling the output if the internal temperature exceeds a safe threshold.
  • Low Dropout (LDO): As a low dropout regulator, the TPS75105DSKT maintains its output regulation with a minimal difference between the input and output voltages, which enhances its efficiency and makes it suitable for battery-powered devices.
  • Current Limiting: The device includes a current-limiting feature that protects against overcurrent conditions, ensuring the longevity of both the IC and the application it is used in.
  • Stable with Low ESR Capacitors: The TPS75105DSKT is designed to be stable with low equivalent series resistance (ESR) output capacitors, which reduces the amount of noise in the power supply and can help to save space and cost on additional components.

Applications

The TPS75105DSKT is adept at handling a variety of applications, thanks to its robust feature set. It is particularly well-suited for portable and battery-powered devices, such as handheld instruments, where power efficiency is crucial. Additionally, it can be used in microcontroller power supplies, post-regulation applications, and any system that requires a stable and reliable voltage source.

Package and Availability

This IC comes in a compact DSKT package, which is designed for space-constrained applications. The small footprint does not compromise on performance, making the TPS75105DSKT an excellent choice for designers looking to optimize their board layout. For pricing, availability, and additional technical details, interested parties should visit the Texas Instruments website or contact authorized distributors.

With its combination of features, the TPS75105DSKT from Texas Instruments is an exemplary solution for those seeking a reliable, efficient, and flexible voltage regulator for their electronic designs.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2970 $52.7520
37+ $2.7052 $100.0924
58+ $2.6207 $152.0006
79+ $2.5361 $200.3519
102+ $2.4516 $250.0632
137+ $2.1980 $301.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess