EN
  • EN
  • DE
  • IT

TPS7233QPW

Part No TPS7233QPW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER LOW-DROPOUT (LDO) VOLTAGE REGULATORS | IC REG LINEAR 3.3V 250MA 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.1V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 225μA
Maximum Supply Current 325μA
PSRR 60dB ~ 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS7233
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1273169-TPS7233QPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS7233QPW CAD Model

Description

Product Overview: Texas Instruments TPS7233QPW

The Texas Instruments TPS7233QPW is a high-precision, low-dropout voltage regulator designed to deliver a consistent 3.3V output with a maximum current of 200mA. This regulator is part of Texas Instruments' reputable TPS723x series, known for their stability and reliability in various applications. The TPS7233QPW comes in a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The TPS7233QPW delivers a fixed output voltage of 3.3V, which is ideal for powering low-voltage microcontrollers and analog circuits.
  • Low Dropout: With a low dropout voltage, this regulator can maintain a stable output even when the input-to-output differential is minimal, ensuring efficient operation and extended battery life in portable devices.
  • High Accuracy: The output voltage is precise, with tight regulation specifications that ensure the connected components receive a stable voltage supply.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's longevity and reliability.
  • Low Quiescent Current: The TPS7233QPW is optimized for low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.

Applications

The versatility of the TPS7233QPW allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable electronics such as PDAs, cellular phones, and tablets
  • Battery-powered equipment
  • Reference voltage sources
  • Post-regulation for switching supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS7233QPW is no exception. The device is manufactured to meet high standards, ensuring consistent performance and durability. With built-in protection features and a robust design, the TPS7233QPW is a reliable choice for designers looking to incorporate a stable power supply into their electronic projects.

For detailed specifications, application notes, and further information, customers are encouraged to review the TPS7233QPW datasheet available on the Texas Instruments website or contact their support for technical assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6178 $52.9424
19+ $5.4300 $103.1700
29+ $5.2604 $152.5516
40+ $5.0907 $203.6280
51+ $4.9210 $250.9710
68+ $4.4119 $300.0092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess