EN
  • EN
  • DE

TPS71812-33DRVR

Part No TPS71812-33DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 200mA Output, Low Noise, High PSRR Low-Dropout Linear Regulators in 2mm x 2mm SON Package | IC REG LIN 1.2V/3.3V 200MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.2V, 3.3V
Maximum Dropout Voltage -, 0.4V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 160μA
Maximum Supply Current 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Family Part Number TPS71812
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273150-TPS71812-33DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71812-33DRVR CAD Model

Description

Product Overview: TPS71812-33DRVR from Texas Instruments

The TPS71812-33DRVR is a highly efficient, low-dropout linear regulator (LDO) designed and manufactured by the esteemed Texas Instruments (TI). This compact, high-performance component is designed to meet the stringent requirements of space-constrained and power-sensitive applications. With a fixed output voltage of 3.3V and the capability to deliver up to 200mA of continuous output current, the TPS71812-33DRVR is an ideal solution for powering microcontrollers, sensors, and other digital ICs.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for a wide range of devices.
  • High Output Current: Capable of delivering up to 200mA, making it suitable for moderate power needs.
  • Low Dropout: Offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable Operation: Requires only a low-value ceramic capacitor for stability, which reduces the overall design footprint and cost.
  • Power-Saving Modes: Features different modes of operation, such as active mode, shutdown mode, and power-save mode, to optimize power consumption based on the load requirements.
  • Thermal Protection: Integrated thermal shutdown protection to safeguard the device from overheating.
  • Overcurrent Protection: Built-in current limit to prevent damage from excessive load conditions.

Applications

The TPS71812-33DRVR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Wireless communication systems
  • Medical devices
  • Power management for DSPs and microcontrollers

Package and Quality

Encased in a small 6-pin SON package, the TPS71812-33DRVR minimizes the footprint on the PCB and is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO regulator delivers reliable performance and meets the industry standards for longevity and robustness.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2183 $51.4928
38+ $2.6407 $100.3466
59+ $2.5582 $150.9338
81+ $2.4756 $200.5236
105+ $2.3931 $251.2755
140+ $2.1456 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess