EN
  • EN
  • DE

TPS71519DCKR

Part No TPS71519DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 24 V, 3.2 uA Supply Current Low-Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 1.9V
Voltage Dropout (Maximum) 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Protection Features Over Current
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1273137-TPS71519DCKR
Manufacturer Homepage www.ti.com
Family Name TPS71519
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71519DCKR CAD Model

Description

Product Overview: TPS71519DCKR - Texas Instruments

The TPS71519DCKR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This compact and efficient component is particularly well-suited for portable and battery-powered devices, where maintaining a long battery life is crucial.

Key Features:

  • Output Voltage: The TPS71519DCKR offers a fixed output voltage of 1.9V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Output Current: Capable of delivering up to 50mA of continuous output current, it can easily support a variety of peripheral devices.
  • Low Dropout: With a very low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: It features a low quiescent current of 75µA during operation and 1µA in shutdown mode, which is essential for reducing power consumption in battery-powered applications.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, improving performance and reliability.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from damage due to excessive current or high temperatures.
  • Small Package Size: The TPS71519DCKR comes in a compact 5-pin SC-70 package, which saves valuable board space in densely packed designs.

Applications:

The TPS71519DCKR is versatile and can be used in a variety of electronic devices, including:

  • Portable and handheld equipment
  • Battery-powered devices
  • Wireless communication systems
  • Power management for DSPs and microcontrollers
  • Consumer electronics

Conclusion:

Overall, the TPS71519DCKR from Texas Instruments is a reliable and efficient solution for power regulation needs in a multitude of electronic applications. Its low-dropout capability, coupled with high efficiency and compact design, make it an excellent choice for engineers looking to optimize power consumption and extend battery life in their designs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4725 $51.9750
260+ $0.3877 $100.8020
400+ $0.3756 $150.2400
555+ $0.3635 $201.7425
715+ $0.3514 $251.2510
955+ $0.3150 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess