EN
  • EN
  • DE

TPS70928QDBVRQ1

Part No TPS70928QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable | IC REG LINEAR 2.8V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.8V
Output Current 150mA
Current - Quiescent (Iq) 2.05μA
Maximum Supply Current 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273115-TPS70928QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70928QDBVRQ1 CAD Model

Description

Product Overview: TPS70928QDBVRQ1 from Texas Instruments

The TPS70928QDBVRQ1 is a high-quality, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This efficient and reliable power management solution is ideal for systems that require a stable and precise voltage supply, even under varying load conditions and fluctuating input voltages.

With an input voltage range of 2.7V to 30V, the TPS70928QDBVRQ1 provides a great deal of flexibility for designers, allowing the device to operate in a wide array of power environments. The output voltage is fixed at 2.8V, which is a common requirement for many microcontrollers, sensors, and other electronic components used in automotive systems.

The device boasts an impressive dropout voltage of only 280 mV at a 150 mA load, ensuring efficient operation with minimal power loss. This characteristic is particularly beneficial in battery-powered applications where conserving energy is paramount. Additionally, the TPS70928QDBVRQ1 is capable of delivering a continuous output current of up to 150 mA, making it suitable for powering a variety of low-power devices.

One of the key features of the TPS70928QDBVRQ1 is its thermal performance. The device is designed to maintain its stability and reliability over a wide temperature range, which is critical for automotive applications that can experience extreme temperature variations. Furthermore, the regulator is protected against overcurrent and overtemperature conditions, ensuring the safety and longevity of the device and the system it powers.

The TPS70928QDBVRQ1 comes in a compact SOT-23-5 package, which is highly valued for space-constrained applications. Its small footprint allows for more efficient use of board space, enabling designers to incorporate more functionality into their systems or to reduce the overall size of their products.

To summarize, the TPS70928QDBVRQ1 from Texas Instruments is a robust, high-performance LDO voltage regulator that offers stability, efficiency, and reliability for demanding automotive and industrial applications. Its wide input voltage range, low dropout voltage, and strong thermal performance make it an excellent choice for a variety of power management needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7488 $52.4640
70+ $1.4350 $100.4500
110+ $1.3901 $152.9110
150+ $1.3453 $201.7950
195+ $1.3004 $253.5780
260+ $1.1659 $303.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess