EN
  • EN
  • DE

TPS68470YFFR

Part No TPS68470YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Power Management Unit with LED Flash Driver and Reference Clock Generation for Compact Camera Module (CCM) Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.97V
Voltage Supply MAX 3.63V
Output Current per Channel 1A (Flash)
Applications Camera Flash
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 56-UFBGA, DSBGA
Manufacturer Package 56-DSBGA
Win Source Part Number 1273093-TPS68470YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS68470
Introduction Date September 15, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS68470YFFR CAD Model

Description

Product Overview: TPS68470YFFR from Texas Instruments

The TPS68470YFFR is a highly integrated power management IC (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed for precision and efficiency, this component is ideal for powering multi-core processors, FPGAs, and other digital ICs that require multiple voltage rails and high power efficiency.

Key Features

  • Integrated Solution: The TPS68470YFFR combines several power management functionalities into one package, including step-down converters, LDOs, and a configurable sequencing engine. This integration simplifies design and reduces board space.
  • High Efficiency: With its advanced switching regulators, the TPS68470YFFR achieves high power conversion efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Programmable Sequencing: The device features a flexible power sequencing engine that can be programmed via I2C or SPI interface, allowing for precise control over the power-up and power-down sequences of the various rails.
  • Versatile Applications: This PMIC is suitable for a wide range of applications, including industrial, automotive, and consumer electronics, where multiple power rails and high efficiency are critical.

Technical Specifications

  • Input Voltage Range: The TPS68470YFFR operates over a broad input voltage range to accommodate various system requirements.
  • Output Voltage Range: Multiple configurable outputs provide the flexibility to power different components with varying voltage requirements.
  • Package: The device is available in a compact, thermally enhanced package that facilitates efficient heat dissipation and space-saving on PCBs.
  • Protection Features: Built-in safety features include over-current protection, thermal shutdown, and under-voltage lockout, ensuring the protection of the PMIC and the powered components.

Design Support

TI provides comprehensive design support for the TPS68470YFFR, including datasheets, reference designs, and evaluation modules. Engineers can access a wealth of resources to accelerate the design process and achieve optimal performance in their applications.

With its combination of integration, efficiency, and programmability, the TPS68470YFFR is a prime choice for designers looking to streamline their power management solutions. Texas Instruments' commitment to quality and support ensures that this PMIC is not just a component but a cornerstone in building sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3979 $50.3559
51+ $1.9675 $100.3425
79+ $1.9060 $150.5740
109+ $1.8446 $201.0614
141+ $1.7831 $251.4171
188+ $1.5986 $300.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,303 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess