EN
  • EN
  • DE

TPS65982ABZBHR

Part No TPS65982ABZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PWR MGMT SPECIALIZED REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 96-NFBGA (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 85°C (TA)
Mounting Surface Mount
Package 96-VFBGA
Case / Package 96-NFBGA (6x6)
Family Name TPS65982
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53567-2, 296-53567-1, 296-53567-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937306-TPS65982ABZBHR
Ultra Librarian 3D Model Ultra Librarian TPS65982ABZBHR CAD Model

Description

Product Overview: TPS65982ABZBHR from Texas Instruments

The TPS65982ABZBHR is a highly integrated and advanced USB Type-C and USB Power Delivery (PD) controller designed by Texas Instruments, a leader in semiconductor solutions. This versatile device is engineered to facilitate the USB Type-C connector's capabilities by managing power delivery and data communication for a variety of electronic products such as laptops, tablets, smartphones, and other peripherals.

Key Features

  • USB Type-C and PD Compliance: The TPS65982ABZBHR adheres to the latest USB Type-C and USB PD specifications, ensuring compatibility with a wide range of devices and guaranteeing a reliable user experience.
  • Programmable Power Supply: It features a programmable power supply (PPS) that supports flexible power management and fast charging capabilities, making it suitable for devices that require efficient power regulation.
  • Integrated Circuit Protection: The device includes built-in circuit protection features such as over-voltage, under-voltage, over-current, and thermal protection, providing a safe and stable operation.
  • Alternate Mode Support: With the ability to support alternate modes, the TPS65982ABZBHR can manage non-USB signals over the USB Type-C connector, enabling additional functionalities like video and audio transfer.
  • Configurable I/Os: The controller boasts configurable I/O pins that can be tailored to specific application needs, enhancing design flexibility and ease of integration.

Applications

The TPS65982ABZBHR is suitable for a variety of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Technical Specifications

This device comes in a compact 98-ball MicroStar Junior BGA package, making it ideal for space-constrained applications. Its operating temperature range is from -40°C to 85°C, which allows for use in diverse environmental conditions. Additionally, the TPS65982ABZBHR supports a wide range of input voltages, contributing to its versatility in various power scenarios.

The TPS65982ABZBHR from Texas Instruments represents a cutting-edge solution for USB Type-C and PD controller applications, offering robustness, flexibility, and high performance for the next generation of electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4398 $61.7592
8+ $12.6686 $101.3488
13+ $12.2727 $159.5451
17+ $11.8768 $201.9056
22+ $11.4809 $252.5798
30+ $10.2932 $308.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess