EN
  • EN
  • DE

TPS65836RKPR

Part No TPS65836RKPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 378544-TPS65836RKPR
Ultra Librarian 3D Model Ultra Librarian TPS65836RKPR CAD Model

Description

The TPS65836RKPR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is specifically engineered to provide a highly efficient, reliable power management system for a range of applications, particularly those that require precise voltage and current control.

Key Features

  • Integrated Power Solution: The TPS65836RKPR combines multiple power rails in a single package, reducing the need for additional external components and simplifying the power supply design.
  • High Efficiency: With advanced switching regulators, this PMIC ensures high efficiency across a wide range of load conditions, thereby extending battery life and reducing heat generation.
  • Programmable Voltage: The device offers programmable voltage levels to meet the specific needs of various subsystems within an electronic device.
  • Flexible Power Sequencing: It features configurable power-on and power-off sequences, allowing designers to tailor the power-up and shutdown behavior to the requirements of their system.
  • Protection Features: The TPS65836RKPR includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system from electrical anomalies.

Applications

The versatility of the TPS65836RKPR makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearables and smartwatches
  • IoT devices

Technical Specifications

The TPS65836RKPR is available in a compact QFN package, which is ideal for space-constrained applications. It operates over a broad temperature range, ensuring performance in diverse environments. The technical specifications include a wide input voltage range, multiple output channels with adjustable voltages, and I2C interface support for system monitoring and control.

In summary, the TPS65836RKPR from Texas Instruments represents a robust and flexible solution for power management requirements. Its integration of multiple power rails, high efficiency, and advanced protection features makes it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1559 $50.4944
39+ $2.5895 $100.9905
60+ $2.5086 $150.5160
83+ $2.4277 $201.4991
107+ $2.3467 $251.0969
143+ $2.1040 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess