EN
  • EN
  • DE

P6SMB10AT3

Part No P6SMB10AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.55VWM 14.5VC SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.55V
Voltage - Breakdown (Min) 9.5V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 41A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 1690pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651947-P6SMB10AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB10AT3 CAD Model

Description

ON Semiconductor P6SMB10AT3 TVS Diode

The P6SMB10AT3 is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor to provide high-quality surge protection in sensitive electronics. This TVS diode is specifically tailored to safeguard voltage-sensitive components from destruction or degradation resulting from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges.

Key Features

  • Stand-off Voltage: The P6SMB10AT3 offers a stand-off voltage of 10V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 600 Watts for a 10/1000μs waveform, ensuring reliable protection against high-energy transients.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps to minimize the voltage drop across the diode when a surge occurs.
  • Fast Response Time: With its fast response time to transient events, the P6SMB10AT3 can quickly clamp transient voltages to safe levels, protecting sensitive circuitry.

Applications

The P6SMB10AT3 is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems where signal integrity is crucial
  • Industrial control equipment that requires robust protection
  • Automotive electronics that are exposed to harsh electrical environments
  • Power supply circuits and AC/DC applications

Package and Compliance

This TVS diode comes in the SMB package, which is ideal for automated assembly processes and offers a compact footprint for space-constrained applications. It is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the P6SMB10AT3 is no exception. It is designed to meet or exceed the stringent requirements of industry standards, providing reliable performance even under the toughest conditions. With ON Semiconductor's P6SMB10AT3, designers can confidently implement surge protection in their circuits, ensuring long-term stability and functionality of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess